Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.84
|
2,095
in stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
2,095
in stock
|
Buy Now | |
element14
from US$0.98
|
2,095
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.82
|
1,059
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
-
|
Buy Now | |
Avnet America
from US$1.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.5A |
Drain Source Voltage Vds | 400V |
On Resistance Rds(on) | 0.49ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 110W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 10A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 400V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Mosfet, N Channel, 400V, 9A, D2Pak | Newark Electronics |
MOSFET, N CH, 400V, 9A, D2PAK | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Channel 400 V 49 mO 110 W SMT Zener Protected SupeMesh MosFet - D2PAK | Future Electronics |
Trans MOSFET N-CH 400V 9A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a STB11NK40ZT4?
Additional datasheets, footprints and schematics for STB11NK40ZT4 are listed on our Part Details page. You can also find images and similar parts to STB11NK40ZT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB11NK40ZT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB11NK40ZT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB11NK40ZT4 fall under?
The STB11NK40ZT4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STB11NK40ZT4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB11NK40ZT4 you can contact the distributor directly for product support, shipping queries etc.
Is the STB11NK40ZT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB11NK40ZT4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for STB11NK40ZT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB11NK40ZT4 often in real-time on the comparison pages.
What if I can't find stock of STB11NK40ZT4?
You can fill out our help required form which you can use to request a quote for STB11NK40ZT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.