Status: | Unknown |
---|---|
Series: | STripFET VII DeepGATE Series |
RoHS: | Unknown |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
No stock
|
Buy Now | |
Schukat Electronic
from US$1.50
|
985
in stock
|
Buy Now | |
Newark Electronics
from US$1.93
|
70
in stock
|
Buy Now | |
element14
from US$1.61
|
70
in stock
|
Buy Now | |
Farnell
from US$1.53
|
70
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$1.21
|
-
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 80A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.0068ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4.5V |
Power Dissipation Pd | 120W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | STripFET VII DeepGATE Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
N-Ch 100V 80A 150W 0,008R D²Pak | Schukat Electronic |
Mosfet, N-Ch, 100V, 80A, To-263 | Newark Electronics |
MOSFET, N-CH, 100V, 80A, TO-263 | element14 |
Trans MOSFET N-CH 100V 80A 3-Pin D2PAK T/R | Avnet Silica |
MOSFET 100V 0.008 OHM | RS |
N-channel 100 V 0.0068 Ohm Surface Mount Power Mosfet - D2PAK-3 | Future Electronics |
Where can I find additional details, specifications and documents for a STB100N10F7?
Additional datasheets, footprints and schematics for STB100N10F7 are listed on our Part Details page. You can also find images and similar parts to STB100N10F7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB100N10F7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB100N10F7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB100N10F7 fall under?
The STB100N10F7 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STB100N10F7 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB100N10F7 you can contact the distributor directly for product support, shipping queries etc.
Is the STB100N10F7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB100N10F7 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STB100N10F7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB100N10F7 often in real-time on the comparison pages.
What if I can't find stock of STB100N10F7?
You can fill out our help required form which you can use to request a quote for STB100N10F7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.