Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.92
|
No stock
|
Buy Now | |
Future Electronics
from US$0.83
|
85,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
57,500
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
element14
from US$0.94
|
-
|
Buy Now |
Device Topology | Constant Current |
---|---|
No. of Outputs | 16Outputs |
Output Current | 100mA |
Output Voltage | 20V |
Driver Case Style | HTSSOP |
No. of Pins | 24Pins |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Switching Frequency | 30MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
STAP16DPS05 Series 5.5V 100mA 16-Bit Constant Current LED Sink Driver-TSSOP-24EP | Future Electronics |
LED DRVR 16-CH 20V 0.1A 24-Pin HTSSOP EP T/R | EBV Elektronik |
Led Driver, 16Bit, 30Mhz, Htssop-24 | Newark Electronics |
LED DRIVER, 16BIT, 30MHZ, HTSSOP-24 | element14 |
Where can I find additional details, specifications and documents for a STAP16DPS05XTTR?
Additional datasheets, footprints and schematics for STAP16DPS05XTTR are listed on our Part Details page. You can also find images and similar parts to STAP16DPS05XTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STAP16DPS05XTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STAP16DPS05XTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STAP16DPS05XTTR fall under?
The STAP16DPS05XTTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STAP16DPS05XTTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STAP16DPS05XTTR you can contact the distributor directly for product support, shipping queries etc.
Is the STAP16DPS05XTTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STAP16DPS05XTTR have stock available?
Authorised distributors including Future Electronics, Chip One Stop, EBV Elektronik, Avnet Silica and Newark Electronics have stock available or on a lead time for STAP16DPS05XTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STAP16DPS05XTTR often in real-time on the comparison pages.
What if I can't find stock of STAP16DPS05XTTR?
You can fill out our help required form which you can use to request a quote for STAP16DPS05XTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.