Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.86
|
No stock
|
Buy Now |
Amplifier Class | AB |
---|---|
No. of Channels | 4 Channel, 4Channels |
Output Power | 40W |
Supply Voltage Range | 5V to 18V |
Amplifier Case Style | PowerSSO |
No. of Pins | 36Pins |
Load Impedance | 8ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 5V to 18V |
Base Number | 533 |
Operating Temperature Range | 0°C to +70°C |
Output Power (Pout) | 40W |
AMP, AUDIO, POWER, QUAD, POWERSO36 | Farnell |
Where can I find additional details, specifications and documents for a STA533WF?
Additional datasheets, footprints and schematics for STA533WF are listed on our Part Details page. You can also find images and similar parts to STA533WF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STA533WF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STA533WF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STA533WF fall under?
The STA533WF is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to STA533WF when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STA533WF you can contact the distributor directly for product support, shipping queries etc.
Is the STA533WF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STA533WF have stock available?
Authorised distributors including Farnell have stock available or on a lead time for STA533WF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STA533WF often in real-time on the comparison pages.
What if I can't find stock of STA533WF?
You can fill out our help required form which you can use to request a quote for STA533WF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.