Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 4 Channel, 4Channels |
Output Power | 24W |
Supply Voltage Range | 10V to 36V |
Amplifier Case Style | PowerSSO |
No. of Pins | 36Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 90°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 10V to 36V |
Operating Temperature Range | -40°C to +90°C |
Audio Power Amplifier, -40 C, Powersso, 90 C Rohs Compliant: Yes |Stmicroelectronics STA518 | Newark Electronics |
IC, HALF BRIDGE STAGE, 21W, PSSOP-36 | element14 |
Where can I find additional details, specifications and documents for a STA518?
Additional datasheets, footprints and schematics for STA518 are listed on our Part Details page. You can also find images and similar parts to STA518 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STA518 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STA518 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STA518 fall under?
The STA518 is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to STA518 when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STA518 you can contact the distributor directly for product support, shipping queries etc.
Is the STA518 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STA518 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for STA518.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STA518 often in real-time on the comparison pages.
What if I can't find stock of STA518?
You can fill out our help required form which you can use to request a quote for STA518 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.