Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Control Type | Digital Audio Interface |
---|---|
Supply Voltage Range | 5V to 26V |
Control Interface | I2C |
Audio IC Case Style | PowerSSO |
No. of Pins | 36Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Termination Type | Surface Mount Device |
DIG AUDIO SYSTEM, 2-CH, 36POWERSSOP | element14 |
Where can I find additional details, specifications and documents for a STA335W?
Additional datasheets, footprints and schematics for STA335W are listed on our Part Details page. You can also find images and similar parts to STA335W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STA335W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STA335W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STA335W fall under?
The STA335W is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to STA335W when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STA335W you can contact the distributor directly for product support, shipping queries etc.
Is the STA335W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STA335W have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for STA335W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STA335W often in real-time on the comparison pages.
What if I can't find stock of STA335W?
You can fill out our help required form which you can use to request a quote for STA335W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.