Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wide supply-voltage range (4.5 V - 20 V) |
2 power output configurations 2 channels of binary PWM (stereo mode) 2 channels of ternary PWM (stereo mode) |
2 channels of binary PWM (stereo mode) |
2 channels of ternary PWM (stereo mode) |
PowerSSO-36 with exposed pad down |
2 channels of 24-bit DDX® |
100-dB SNR and dynamic range |
Selectable 32- to 192-kHz input sample rates |
I2C control with selectable device address |
Digital gain -80 dB to +48 dB in 0.5-dB steps |
Software volume update |
Individual channel and master gain/attenuation |
Individual channel and master software and hardware mute |
Independent channel volume bypass |
Automatic zero-detect mute |
Automatic invalid input detect mute |
2-channel I2S input data Interface |
Selectable clock input ratio |
Input channel mapping |
Automatic volume control for limiting maximum power |
96-kHz internal processing sample rate, 24-bit precision |
Advanced AM interference frequency switching and noise suppression modes |
Thermal-overload and short-circuit protection embedded |
Video application: 576 * fSinput mode support |
Product Specifications |
---|
DS5193 2 channel high-efficiency digital audio system Sound Terminal™ |
DIG AUDIO SYSTEM, 2-CH, 36POWERSSOP | element14 |
Where can I find additional details, specifications and documents for a STA333W?
Additional datasheets, footprints and schematics for STA333W are listed on our Part Details page. You can also find images and similar parts to STA333W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STA333W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STA333W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STA333W fall under?
The STA333W is listed under Audio ICs > Sound Terminal Digital Audio Subsystems.
Can I view similar or alternative parts?
You can view similar parts to STA333W when available in the Sound Terminal Digital Audio Subsystems range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STA333W you can contact the distributor directly for product support, shipping queries etc.
Is the STA333W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STA333W have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for STA333W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STA333W often in real-time on the comparison pages.
What if I can't find stock of STA333W?
You can fill out our help required form which you can use to request a quote for STA333W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.