Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0143
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0143
|
No stock
|
Buy Now |
Audio Control Type | Digital Audio Interface |
---|---|
Supply Voltage Range | 10V to 36V |
Control Interface | I2C |
Audio IC Case Style | PowerSO |
No. of Pins | 36Pins |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Termination Type | Surface Mount Device |
DIG AUDIO SYSTEM, 2-CH, 36POWERSSOP | Farnell |
Where can I find additional details, specifications and documents for a STA329?
Additional datasheets, footprints and schematics for STA329 are listed on our Part Details page. You can also find images and similar parts to STA329 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STA329 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STA329 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STA329 fall under?
The STA329 is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to STA329 when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STA329 you can contact the distributor directly for product support, shipping queries etc.
Is the STA329 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STA329 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for STA329.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STA329 often in real-time on the comparison pages.
What if I can't find stock of STA329?
You can fill out our help required form which you can use to request a quote for STA329 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.