Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.49
Audio Control Type | Audio Digital Signal Processor |
---|---|
Supply Voltage Range | 3V to 3.6V |
Control Interface | I2C |
Audio IC Case Style | TQFP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Digital Signal Processor, Audio, 95Deg C | Newark Electronics |
STA309A Series 8 Channel 24-bit DDX Digital Audio Processor - TQFP-64 | Future Electronics |
Digital Audio Processor 64-Pin TQFP T/R | Avnet America |
Where can I find additional details, specifications and documents for a STA309A13TR?
Additional datasheets, footprints and schematics for STA309A13TR are listed on our Part Details page. You can also find images and similar parts to STA309A13TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STA309A13TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STA309A13TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STA309A13TR fall under?
The STA309A13TR is listed under Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to STA309A13TR when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STA309A13TR you can contact the distributor directly for product support, shipping queries etc.
Is the STA309A13TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STA309A13TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STA309A13TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STA309A13TR often in real-time on the comparison pages.
What if I can't find stock of STA309A13TR?
You can fill out our help required form which you can use to request a quote for STA309A13TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.