Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.69
|
No stock
|
Buy Now |
Audio CODEC Type | Audio |
---|---|
No. of ADCs | - |
No. of DACs | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Sampling Rate | 96kSPS |
Audio IC Case Style | SOIC |
No. of Pins | 24Pins |
No. of Input Channels | - |
No. of Output Channels | - |
ADC / DAC Resolution | - |
ADCs / DACs Signal to Noise Ratio | - |
IC Interface Type | - |
Supply Voltage Range | 3V to 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 20 |
Operating Temperature Range | -20°C to +85°C |
IC, TRANSMITTER, AUDIO, 24SO | Farnell |
Where can I find additional details, specifications and documents for a STA020DJ?
Additional datasheets, footprints and schematics for STA020DJ are listed on our Part Details page. You can also find images and similar parts to STA020DJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STA020DJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STA020DJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STA020DJ fall under?
The STA020DJ is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to STA020DJ when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STA020DJ you can contact the distributor directly for product support, shipping queries etc.
Is the STA020DJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STA020DJ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for STA020DJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STA020DJ often in real-time on the comparison pages.
What if I can't find stock of STA020DJ?
You can fill out our help required form which you can use to request a quote for STA020DJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.