Audio CODEC Type | MP3 Decoder |
---|---|
No. of ADCs | - |
No. of DACs | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Sampling Rate | 48kSPS |
Audio IC Case Style | SOIC |
No. of Pins | 28Pins |
No. of Input Channels | 2Channels |
No. of Output Channels | 2Channels |
ADC / DAC Resolution | 32bit |
ADCs / DACs Signal to Noise Ratio | - |
IC Interface Type | I2C |
Supply Voltage Range | 2.4V to 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Range | -40°C to +85°C |
IC, AUDIO DEC, 32BIT, 48KSPS, SOIC-28 | Farnell |
Where can I find additional details, specifications and documents for a STA013$?
Additional datasheets, footprints and schematics for STA013$ are listed on our Part Details page. You can also find images and similar parts to STA013$ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STA013$ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STA013$ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STA013$ fall under?
The STA013$ is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to STA013$ when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STA013$ you can contact the distributor directly for product support, shipping queries etc.
Is the STA013$ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STA013$ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for STA013$.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STA013$ often in real-time on the comparison pages.
What if I can't find stock of STA013$?
You can fill out our help required form which you can use to request a quote for STA013$ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.