STA-4890B Power Supplies by Stancor Electronics

POWER SUPPLY, EXTERNAL, PLUG-IN, 9V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.54

Distributor Stock
Logo for Newark
Newark
from US$18.54
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
20
in stock
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Output Voltage - Output 1 9V
Output Current - Output 1 400mA
RoHS Compliant Yes

Alternative Descriptions

Power Supply, External, Plug-In, 9V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STA-4890B?

Additional datasheets, footprints and schematics for STA-4890B are listed on our Part Details page. You can also find images and similar parts to STA-4890B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STA-4890B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STA-4890B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STA-4890B fall under?

The STA-4890B is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC External Plug In Adaptor Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to STA-4890B when available in the AC / DC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STA-4890B you can contact the distributor directly for product support, shipping queries etc.

Is the STA-4890B RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for STA-4890B have stock available?

Authorised distributors including Relay Specialties and Newark Electronics have stock available or on a lead time for STA-4890B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STA-4890B often in real-time on the comparison pages.

What if I can't find stock of STA-4890B?

You can fill out our help required form which you can use to request a quote for STA-4890B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay