Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power | 4.5W |
Output Voltage VAC | 9VAC |
Output Current | 500mA |
Plug Type | US |
Output Connector | 2.1mm x 5.5mm Barrel Plug |
Ac-Ac Converter, External Plug In, 1 O/P, 4.5W, 9V | Newark Electronics |
Where can I find additional details, specifications and documents for a STA-4190D?
Additional datasheets, footprints and schematics for STA-4190D are listed on our Part Details page. You can also find images and similar parts to STA-4190D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STA-4190D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STA-4190D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STA-4190D fall under?
The STA-4190D is listed under Power & Line Protection > Power Supplies > AC / AC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to STA-4190D when available in the AC / AC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STA-4190D you can contact the distributor directly for product support, shipping queries etc.
Is the STA-4190D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STA-4190D have stock available?
Authorised distributors including Relay Specialties and Newark Electronics have stock available or on a lead time for STA-4190D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STA-4190D often in real-time on the comparison pages.
What if I can't find stock of STA-4190D?
You can fill out our help required form which you can use to request a quote for STA-4190D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.