Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.12
|
2,998
in stock
|
Buy Now | |
Newark Electronics
from US$3.17
|
7,897
in stock
|
Buy Now | |
element14
from US$2.64
|
7,897
in stock
|
Buy Now | |
Farnell
from US$2.50
|
7,897
in stock
|
Buy Now | |
Future Electronics
from US$2.21
|
-
|
Buy Now | |
Avnet America
from US$2.25
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Frequency Min | 13.553MHz |
---|---|
Frequency Max | 13.567MHz |
RFID IC Type | Read Write |
Programmable Memory | - |
Output Power | - |
RF IC Case Style | VFQFPN |
No. of Pins | 32Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Current Consumption | - |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Rfid, 13.553-13.569Mhz, Vfqfpn-32 | Newark Electronics |
RFID, 13.553-13.569MHZ, VFQFPN-32 | element14 |
ST ST95HF-VMD5T | RS |
VFQFPN 5X5X1.0 32L PITCH 0.5 | Future Electronics |
NFC Transceiver AM/ASK 2.7 to 5.5V 13.553 to 13.567MHz 32-Pin VFQFPN T/R | Avnet America |
Where can I find additional details, specifications and documents for a ST95HF-VMD5T?
Additional datasheets, footprints and schematics for ST95HF-VMD5T are listed on our Part Details page. You can also find images and similar parts to ST95HF-VMD5T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST95HF-VMD5T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST95HF-VMD5T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST95HF-VMD5T fall under?
The ST95HF-VMD5T is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to ST95HF-VMD5T when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST95HF-VMD5T you can contact the distributor directly for product support, shipping queries etc.
Is the ST95HF-VMD5T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST95HF-VMD5T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for ST95HF-VMD5T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST95HF-VMD5T often in real-time on the comparison pages.
What if I can't find stock of ST95HF-VMD5T?
You can fill out our help required form which you can use to request a quote for ST95HF-VMD5T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.