Status: | Active |
---|---|
Series: | ST8R00 |
RoHS: | Compliant |
Prices starting from US$1.05
Output voltage adjustable from 6 V to 12 V |
Output voltage accuracy: ± 2% |
Output current up to 1 A |
Low ripple voltage: 5 mV (typ.) |
Synchronous rectification |
High 90% efficiency: VO= 9 V (typ.) |
Few external components |
Thermal shutdown protection |
Very small DFN8 (4 x 4 mm) package |
Product Specifications |
---|
DS5243 Micropower 1 A synchronous step-up DC-DC converter |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
Design Notes & Tips |
---|
DN0010 Adapting ST power line modem evaluation boards to communicate over a DC bus |
Vfdfpn 4X4X1.0 8L /Step Up For Blu Ray | Newark Electronics |
VFDFPN 4X4X1.0 8L /STEP UP FOR BLU RAY | element14 |
ST8R00 Series Micropower 1A Synchronous Step Up DC-DC Converter - DFN-8 | Future Electronics |
Conv DC-DC Single Step Up 4V to 6V 8-Pin DFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a ST8R00WPUR?
Additional datasheets, footprints and schematics for ST8R00WPUR are listed on our Part Details page. You can also find images and similar parts to ST8R00WPUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST8R00WPUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST8R00WPUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST8R00WPUR fall under?
The ST8R00WPUR is listed under Power Management > DC-DC Switching Converters > Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to ST8R00WPUR when available in the Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST8R00WPUR you can contact the distributor directly for product support, shipping queries etc.
Is the ST8R00WPUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST8R00WPUR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ST8R00WPUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST8R00WPUR often in real-time on the comparison pages.
What if I can't find stock of ST8R00WPUR?
You can fill out our help required form which you can use to request a quote for ST8R00WPUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.