Status: | Active |
---|---|
Series: | ST8034P |
RoHS: | Compliant |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
139
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
312,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
139
in stock
|
Buy Now | |
element14
from US$0.85
|
139
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Complete smartcard interface |
ISO 7816 and EMVâ„¢ 4.3 payment systems compatible |
One protected half-duplex bidirectional buffered I/O line to the smartcard |
5 V or 3 V (or 1.8 V in case of ST8034P) selectable smartcard supply voltage (VCC). Ensures controlled VCCrise and fall times and provides smart overload detection with glitch immunity. |
Optional chip select function allows the device interface to be isolated from the host microcontroller signals - allows parallel combination of the card interface devices (ST8034C) |
Card clock generation by integrated crystal oscillator or from external clock source |
Card clock frequency up to 20 MHz, programmable by CLKDIV pin, with synchronous frequency changes |
Optional VCC_SEL input for pin-controlled selection of VCC; 5 V or 3 V or 1.8 V (ST8034P) |
Automatic card activation and deactivation sequences initiated by the microcontroller |
Emergency deactivation sequences initiated by a card supply short-circuit, card take-off, falling VDD, VDDP, or VDD(INTF)or by the interface device overheating |
Voltage supply supervisors With a fixed threshold (VDD, VDDP, and VDD(INTF)) Optionally with an external resistor divider to set the VDD(INTF)threshold (PORADJ pin; ST8034P and ST8034C) |
With a fixed threshold (VDD, VDDP, and VDD(INTF)) |
Optionally with an external resistor divider to set the VDD(INTF)threshold (PORADJ pin; ST8034P and ST8034C) |
Multipurpose card status signalOFF |
Non-inverted card reset pin RST driven by the RSTIN input |
Thermal and short-circuit protection of all card contacts |
Card presence detection contacts debounced |
Enhanced card side ESD protection of 8 kV |
Common SO16 3.9 x 9.9 mm body or a space-saving QFN16 3 x 3 mm package |
Temperature range -25 to +85 °C |
Interface - Specialized 16-pin smartcard Interfaces | Future Electronics |
Smartcard Interface, 85Deg C, Qfn-16 | Newark Electronics |
SMART-CARD INTERFACE, 5.5V, QFN-16 | element14 |
Smartcard Interfaces 16-Pin QFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ST8034PQR?
Additional datasheets, footprints and schematics for ST8034PQR are listed on our Part Details page. You can also find images and similar parts to ST8034PQR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST8034PQR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST8034PQR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST8034PQR fall under?
The ST8034PQR is listed under Interfaces and Transceivers > Smartcard Interfaces.
Can I view similar or alternative parts?
You can view similar parts to ST8034PQR when available in the Smartcard Interfaces range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST8034PQR you can contact the distributor directly for product support, shipping queries etc.
Is the ST8034PQR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST8034PQR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for ST8034PQR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST8034PQR often in real-time on the comparison pages.
What if I can't find stock of ST8034PQR?
You can fill out our help required form which you can use to request a quote for ST8034PQR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.