ST8024LTR Smartcard Interfaces by STMicroelectronics

Smart card interface

Status: Active
Series: ST8024L
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ST8024L is a complete low-cost analog interface for asynchronous Class A, B, and C smartcards. It can be placed between the card and the microcontroller with few external components to perform all supply protection and control functions. The ST8024LCDR and ST8024LCTR are compatible with the ST8024 (with the exception of V th(ext)rise/fall value).

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for Farnell
Farnell
from US$0.46
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.84
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.91
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Designed to be compatible with the NDS conditional access system (except ST8024LTR)
ISO 7816, GSM11.11 and EMV 4.2 (payment systems) compatible
IC card interface
3 V or 5 V supply for the ST8024L device (VDD)
Three specifically protected half-duplex bi-directional buffered I/O lines to card contacts C4, C7 and C8
Step-up converter for VCCgeneration separately powered by a 5 V ± 20% supply (VDDPand PGND)
1.8 V ± 6.5%, 3 V or 5 V ± 5% regulated card supply voltage (VCC) with appropriate decoupling has the following capabilities: ICC< 80 mA at VDDP= 4.75 to 6.5 V Handles current spikes of 40 nA up to 20 MHz Controls rise and fall times Filtered overload detection at ~120 mA
ICC< 80 mA at VDDP= 4.75 to 6.5 V
Handles current spikes of 40 nA up to 20 MHz
Controls rise and fall times
Filtered overload detection at ~120 mA
Thermal and short-circuit protection on all card contacts
Automatic activation and deactivation sequences; initiated by software or by hardware in the event of a short-circuit, card take-off, overheating, VDDor VDDPdropout
Enhanced ESD protection on card side (>6 kV)
26 MHz integrated crystal oscillator
Built-in debounce on card presence contacts
One multiplexed status signalOFF
Non-inverted control of RST via pin RSTIN
Clock generation for cards up to 20 MHz (divided by 1, 2, 4 or 8 through CLKDIV1 and CLKDIV2 signals) with synchronous frequency changes
Supply supervisor for spike-killing during power-on and power-off and power-on reset (threshold fixed internally or externally by a resistor divider)

Alternative Descriptions

ST8024L Series 6.5 V Surface Mount Smartcard Interface - TSSOP-20 | Future Electronics
Smart Card Interface 20-Pin TSSOP T/R | Avnet America
SMART CARD INTERFACE, 6.5V, TSSOP-20 | Farnell
Logic_Interfaces_Supervisors |Stmicroelectronics ST8024LTR | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ST8024LTR?

Additional datasheets, footprints and schematics for ST8024LTR are listed on our Part Details page. You can also find images and similar parts to ST8024LTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ST8024LTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST8024LTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ST8024LTR fall under?

The ST8024LTR is listed under Interfaces and Transceivers > Smartcard Interfaces.

Can I view similar or alternative parts?

You can view similar parts to ST8024LTR when available in the Smartcard Interfaces range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ST8024LTR you can contact the distributor directly for product support, shipping queries etc.

Is the ST8024LTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for ST8024LTR have stock available?

Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for ST8024LTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ST8024LTR often in real-time on the comparison pages.

What if I can't find stock of ST8024LTR?

You can fill out our help required form which you can use to request a quote for ST8024LTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay