Status: | Unknown |
---|---|
Series: | Myers Hubs Scru-Tite |
RoHS: | Unknown |
Prices starting from US$4.90
Conduit Configuration | Straight |
---|---|
Trade Size | 2-1/2" |
Conduit Material | Zinc |
Conduit Colour | Metallic - Natural Zinc |
External Length | - |
Product Range | Myers Hubs Scru-Tite |
Colour | Natural Zinc |
MYERS HUB BASIC SCRU-TITE, ZINC, 2.5" | Farnell Contract |
Status: | Unknown |
---|---|
Series: | Componex Vu Mini-Meters |
RoHS: | Unknown |
Meter Function | VU |
---|---|
Meter Range | - |
Panel Cutout Height | - |
Panel Cutout Width | - |
Product Range | Componex Vu Mini-Meters |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 21mm |
External Length / Height | 47.5mm |
External Width | 55mm |
Meter Size/Dimensions | 47.5mm x 55mm x 21mm |
Panel Cutout Depth | 14mm |
Tip / Nozzle Width | 0.79mm |
---|---|
Tip / Nozzle Style | Conical |
For Use With | Weller WP25, WP30, WP35, WLC100 Soldering Iron |
Tip / Nozzle Length | 0.75" |
Tip / Nozzle O.D. | 0.031" |
RoHS Compliant | Yes |
Tip, Soldering Iron, Conical, 0.031In | Newark Electronics |
Weller ST7 Conical Tip 0.8mm For WP25/40 | Rapid Electronics |
Where can I find additional details, specifications and documents for a ST 7?
Additional datasheets, footprints and schematics for ST 7 are listed on our Part Details page. You can also find images and similar parts to ST 7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST 7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST 7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST 7 fall under?
The ST 7 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to ST 7 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST 7 you can contact the distributor directly for product support, shipping queries etc.
Is the ST 7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST 7 have stock available?
Authorised distributors including Jameco Electronics, RS Americas, Newark Electronics, Carlton-Bates and Farnell Contract have stock available or on a lead time for ST 7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST 7 often in real-time on the comparison pages.
What if I can't find stock of ST 7?
You can fill out our help required form which you can use to request a quote for ST 7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.