ST62T20CB6 Semiconductors - ICs by STMicroelectronics

MCU 8BIT ST6 8MHZ DIP-20

Status: Unknown
Series: ST Family ST6 Series Microcontrollers
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.29

Distributor Stock
Logo for Farnell
Farnell
from US$1.29
No stock
Buy Now
Logo for element14
element14
from US$1.64
-
Buy Now

Specifications

Product Range ST Family ST6 Series Microcontrollers
CPU Speed 8MHz
Program Memory Size 4KB, 4KB
RAM Memory Size 64Byte
No. of Pins 20Pins
MCU Case Style DIP
No. of I/O's 12I/O's
Embedded Interface Type -
Supply Voltage Min 3V
Supply Voltage Max 6V
MCU Family ST
MCU Series ST6
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL -
SVHC No SVHC (17-Dec-2015)
Clock Frequency 8MHz
Controller Family/Series ST62xx
IC Generic Number 62T20
MPU Core Size 8bit
Memory Type EPROM
Microprocessor/Controller Features LVD/RC/OSG/Readout Protn./Direct LED/Triac Drive
No. of ADC Inputs 8
No. of Bits 8bit
No. of Timers 1
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Oscillator Type External
Peripherals ADC Timer
Supply Voltage Range 3V to 6V
Termination Type Through Hole

Alternative Descriptions

MCU, 8BIT, ST6, 8MHZ, DIP-20 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ST62T20CB6?

Additional datasheets, footprints and schematics for ST62T20CB6 are listed on our Part Details page. You can also find images and similar parts to ST62T20CB6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ST62T20CB6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST62T20CB6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ST62T20CB6 fall under?

The ST62T20CB6 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to ST62T20CB6 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ST62T20CB6 you can contact the distributor directly for product support, shipping queries etc.

Is the ST62T20CB6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ST62T20CB6 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for ST62T20CB6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ST62T20CB6 often in real-time on the comparison pages.

What if I can't find stock of ST62T20CB6?

You can fill out our help required form which you can use to request a quote for ST62T20CB6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay