Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Type | DC |
---|---|
Torque Max | 2.5N-m |
Current Rating | 3A |
No. of Phases | Two Phase |
Resistance | 1.3ohm |
Inductance | 3.2mH |
Inertia | 840g-cm² |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Stepper Motor, High Torque, Dc, 2.5 N-M, 3 A, Two, 1.3 Ohm, 3.2 Mh Rohs Compliant: Yes |Nanotec ST6018L3008-A | Newark Electronics |
STEPPER MOTOR, 3.9VDC, 3A | element14 |
Where can I find additional details, specifications and documents for a ST6018L3008-A?
Additional datasheets, footprints and schematics for ST6018L3008-A are listed on our Part Details page. You can also find images and similar parts to ST6018L3008-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST6018L3008-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST6018L3008-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST6018L3008-A fall under?
The ST6018L3008-A is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to ST6018L3008-A when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST6018L3008-A you can contact the distributor directly for product support, shipping queries etc.
Is the ST6018L3008-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST6018L3008-A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ST6018L3008-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST6018L3008-A often in real-time on the comparison pages.
What if I can't find stock of ST6018L3008-A?
You can fill out our help required form which you can use to request a quote for ST6018L3008-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.