Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | ST485C |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 485 |
Data Rate | 2.5Mbps |
IC Temperature Range | Commercial |
Logic Function Number | 485 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 400µA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Voltage Vcc | 5V |
TRANSCEIVER RS-485/422, DIP8, 485 | element14 |
Where can I find additional details, specifications and documents for a ST485CN?
Additional datasheets, footprints and schematics for ST485CN are listed on our Part Details page. You can also find images and similar parts to ST485CN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST485CN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST485CN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST485CN fall under?
The ST485CN is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ST485CN when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST485CN you can contact the distributor directly for product support, shipping queries etc.
Is the ST485CN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST485CN have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ST485CN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST485CN often in real-time on the comparison pages.
What if I can't find stock of ST485CN?
You can fill out our help required form which you can use to request a quote for ST485CN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.