Status: | Unknown |
---|---|
Series: | ST4118 Series |
RoHS: | Unknown |
Coil Type | DC |
---|---|
Torque Max | 0.28N-m |
Current Rating | 1.8A |
No. of Phases | Two Phase |
Resistance | 1.1ohm |
Inductance | 1.85mH |
Inertia | 57g-cm² |
Product Range | ST4118 Series |
SVHC | No SVHC (27-Jun-2018) |
Stepper Motor, High Torque, Dc, 0.28 N-M, 1.8 A, Two, 1.1 Ohm, 1.85 Mh Rohs Compliant: Yes |Nanotec ST4118M1804-A | Newark Electronics |
STEPPER MOTOR, 2VDC, 1.8A | element14 |
Where can I find additional details, specifications and documents for a ST4118M1804-A?
Additional datasheets, footprints and schematics for ST4118M1804-A are listed on our Part Details page. You can also find images and similar parts to ST4118M1804-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST4118M1804-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST4118M1804-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST4118M1804-A fall under?
The ST4118M1804-A is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to ST4118M1804-A when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST4118M1804-A you can contact the distributor directly for product support, shipping queries etc.
Is the ST4118M1804-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST4118M1804-A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ST4118M1804-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST4118M1804-A often in real-time on the comparison pages.
What if I can't find stock of ST4118M1804-A?
You can fill out our help required form which you can use to request a quote for ST4118M1804-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.