| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$1.00
| Distributor | Stock | ||
|---|---|---|---|
|
RS Americas
from US$6.40
|
72
in stock
|
Buy Now |
|
Newark Electronics
from US$10.55
|
0
in stock
|
Buy Now |
|
TME
from US$10.80
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$1.00
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$12.26
|
0
in stock
|
Buy Now |
|
Farnell
from US$9.70
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$8.10
|
0
in stock
|
Buy Now |
| Buy Now |
| Switch Operation | Off-On |
|---|---|
| Contact Configuration | 3PST |
| Illumination | Non Illuminated |
| Product Range | - |
| Contact Current Max | 24A |
| Switch Mounting | Panel Mount |
| Contact Voltage AC Nom | 125V |
| TOGGLE SWITCH, ST3 SERIES, 3PST, ON-OFF, ROUND ACTUATOR, 24A, 125VAC, .250" QC | RS Americas |
| Toggle Switch, 3Pst, 20A, 125Vac, Panel | Newark Electronics |
| Switch: toggle | TME |
| Toggle Switch, Panel Mount3PST, On-Off, 24A (AC)Standard Round, 21.70mm | Relay Specialties |
| ST34RE00 | Heilind Americas |
| TOGGLE SWITCH, 3PST, 20A, 125VAC, PANEL | Farnell |
Where can I find additional details, specifications and documents for a ST34RE00?
Additional datasheets, footprints and schematics for ST34RE00 are listed on our Part Details page. You can also find images and similar parts to ST34RE00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST34RE00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST34RE00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST34RE00 fall under?
The ST34RE00 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ST34RE00 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST34RE00 you can contact the distributor directly for product support, shipping queries etc.
Is the ST34RE00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST34RE00 have stock available?
Authorised distributors including RS Americas, Newark Electronics, TME, Relay Specialties and Heilind Americas have stock available or on a lead time for ST34RE00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST34RE00 often in real-time on the comparison pages.
What if I can't find stock of ST34RE00?
You can fill out our help required form which you can use to request a quote for ST34RE00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.