Status: | Active |
---|---|
Series: | ST3485EC |
RoHS: | Compliant |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.51
|
2,030
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
82,451
in stock
|
Buy Now | |
element14
from US$1.58
|
55,543
in stock
|
Buy Now | |
Farnell
from US$1.50
|
55,543
in stock
|
Buy Now | |
Future Electronics
from US$1.26
|
27,500
in stock
|
Buy Now | |
Avnet America
from US$1.39
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.80
|
4,538
in stock
|
Buy Now | |
Micros
from US$0.85
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$1.25
|
91
in stock
|
Buy Now | |
Avnet Silica
-
|
17,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now |
ESD protection ±15 kV IEC 61000-4-2 air discharge ±8 kV IEC 61000-4-2 contact discharge |
±15 kV IEC 61000-4-2 air discharge |
±8 kV IEC 61000-4-2 contact discharge |
Operate from a single 3.3 V supply - no charge pump required |
Interoperable with 5 V logic |
1 µA low current shutdown mode max. |
Guaranteed 12 Mbps data rate |
-7 to 12 V common mode input voltage range |
Half duplex versions available |
Industry standard 75176 pinout |
Current limiting and thermal shutdown for driver overload protection |
Guaranteed high receiver output state for floating inputs with no signal present |
Allow up to 64 transceivers on the bus |
Available in SO8 package |
Automotive grade (ST3485EIY) |
Product Specifications |
---|
DS2947 3.3 V powered, 15 kV ESD protected, up to 12 Mbps RS-485/RS-422 transceiver |
Application Notes |
---|
AN1348 ST485: an RS-485 based interface with lower data bit errors |
Transceiver, 0 To 70Deg C | Newark Electronics |
TXRX, RS485/422, 3.3V, ESD, 8-SOIC | element14 |
ST3485E Series 3.3 V â–’15 kV ESD Protected RS-485/RS-422 Transceiver - SOIC-8 | Future Electronics |
RS422 / RS485 Transceiver, Half Duplex, 1 TX, 1 RX, 3 V to 3.6 V, 8 Pins, SOIC | Avnet America |
IC: interface | Transfer Multisort Elektronik |
ST3485ECDR,Transceiver RS485/RS422,3.3V | RS |
3.3 V powered, 15 kV ESD protected, up to 12 Mbps RS-485/RS-422 transceiver 0÷70 | Micros |
Where can I find additional details, specifications and documents for a ST3485ECDR?
Additional datasheets, footprints and schematics for ST3485ECDR are listed on our Part Details page. You can also find images and similar parts to ST3485ECDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST3485ECDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST3485ECDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST3485ECDR fall under?
The ST3485ECDR is listed under Interfaces and Transceivers > RS-422 RS-423 RS-485.
Can I view similar or alternative parts?
You can view similar parts to ST3485ECDR when available in the RS-422 RS-423 RS-485 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST3485ECDR you can contact the distributor directly for product support, shipping queries etc.
Is the ST3485ECDR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST3485ECDR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ST3485ECDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST3485ECDR often in real-time on the comparison pages.
What if I can't find stock of ST3485ECDR?
You can fill out our help required form which you can use to request a quote for ST3485ECDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.