Status: | Active |
---|---|
Series: | ST3241EB |
RoHS: | Compliant |
Prices starting from US$2.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.87
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.90
|
2,567
in stock
|
Buy Now | |
element14
from US$2.86
|
2,107
in stock
|
Buy Now | |
Farnell
from US$2.87
|
2,107
in stock
|
Buy Now | |
Future Electronics
from US$2.49
|
-
|
Buy Now | |
Avnet America
from US$2.66
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ESD protection for RS-232 I/O pins: ±8 kV IEC 1000-4-2 contact discharge ±15 kV human body model |
1 µA supply current achieved when in auto power-down |
250 kbps minimum guaranteed data rate |
Guaranteed 6 V/µs slew rate range |
Guaranteed mouse drive ability |
0.1 µF external capacitors |
Meets EIA/TIA-232 specifications down to 3 V |
Available in SSOP 28 package |
Product Specifications |
---|
DS2923 ±15 kV ESD protected 3 to 5.5 V, 400 kbps, RS-232 transceiver with auto power-down |
Rs232 Transceiver, 400Kbps, Ssop-28 | Newark Electronics |
RS232 TRANSCEIVER, 400KBPS, SSOP-28 | element14 |
RS-232 Transceiver 400K PowerDown SSOP28 | RS |
ST3241E Series 5.5 V â–’15 kV ESD Protected RS-232 Transceiver - SSOP-28 | Future Electronics |
RS232 Transceiver, 3 TX, 5 RX, 3 V to 5.5 V, 28 Pins, SSOP | Avnet America |
Where can I find additional details, specifications and documents for a ST3241EBPR?
Additional datasheets, footprints and schematics for ST3241EBPR are listed on our Part Details page. You can also find images and similar parts to ST3241EBPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST3241EBPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST3241EBPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST3241EBPR fall under?
The ST3241EBPR is listed under Interfaces and Transceivers > RS-232.
Can I view similar or alternative parts?
You can view similar parts to ST3241EBPR when available in the RS-232 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST3241EBPR you can contact the distributor directly for product support, shipping queries etc.
Is the ST3241EBPR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST3241EBPR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for ST3241EBPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST3241EBPR often in real-time on the comparison pages.
What if I can't find stock of ST3241EBPR?
You can fill out our help required form which you can use to request a quote for ST3241EBPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.