Status: | Active |
---|---|
Series: | ST3232EB |
RoHS: | Compliant |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.71
|
2,205
in stock
|
Buy Now | |
Future Electronics
from US$1.01
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
22,500
in stock
|
Buy Now | |
Avnet America
from US$1.11
|
22,500
in stock
|
Buy Now | |
element14
from US$1.15
|
14,987
in stock
|
Buy Now | |
Farnell
from US$0.62
|
14,852
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.62
|
590
in stock
|
Buy Now | |
Micros
from US$0.60
|
200
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
ESD protection for RS-232 I/O pins |
±15 kV human body model |
±8 kV IEC 1000-4-2 contact discharge |
300 μA supply current |
250 kbps minimum guaranteed data rate |
6 V/μs minimum guaranteed slew rate |
Meet EIA/TIA-232 specifications down to 3 V |
Available in SO-16 and TSSOP16 |
Product Specifications |
---|
DS2767 ± 15 kV ESD protection 3 to 5.5 V low power, up to 250 kbps, RS-232 drivers and receivers |
Application Notes |
---|
AN3165 Digital PFC and dual FOC MC integration |
ST3232EB Series 5.5 V 250 kbps Low Power RS-232 Drivers & Receiver - SOIC-16 | Future Electronics |
Conditioning & Interfaces Rohs Compliant: Yes |Stmicroelectronics ST3232EBDR | Newark Electronics |
RS232 Driver and Receiver, 2 TX, 2 RX, 3 V to 5.5 V, 16 Pins, SOIC | Avnet America |
IC, TRANSCEIVER, RS-232, SMD | element14 |
250kbps RS232 Drivers/Receiver ST3232EBD | RS |
IC: interface | Transfer Multisort Elektronik |
RS-232 Transc., 2-Drv / 2-Rcv, 250kbps, 4x 0.1uF, +/-15kV ESD, 3.3/5V, -40÷85°C | Micros |
Where can I find additional details, specifications and documents for a ST3232EBDR?
Additional datasheets, footprints and schematics for ST3232EBDR are listed on our Part Details page. You can also find images and similar parts to ST3232EBDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST3232EBDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST3232EBDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST3232EBDR fall under?
The ST3232EBDR is listed under Interfaces and Transceivers > RS-232.
Can I view similar or alternative parts?
You can view similar parts to ST3232EBDR when available in the RS-232 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST3232EBDR you can contact the distributor directly for product support, shipping queries etc.
Is the ST3232EBDR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST3232EBDR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ST3232EBDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST3232EBDR often in real-time on the comparison pages.
What if I can't find stock of ST3232EBDR?
You can fill out our help required form which you can use to request a quote for ST3232EBDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.