| Status: | Active |
|---|---|
| Series: | ST3232B |
| RoHS: | Compliant |
Prices starting from US$0.25
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.65
|
31,541
in stock
|
Buy Now |
|
Ozdisan
from US$0.25
|
14,629
in stock
|
Buy Now |
|
TME
from US$0.49
|
14,576
in stock
|
Buy Now |
|
Future Electronics
from US$0.36
|
5,000
in stock
|
Buy Now |
|
Chip One Stop
from US$0.73
|
4,042
in stock
|
Buy Now |
|
RS
from US$0.63
|
2,895
in stock
|
Buy Now |
|
Micros
from US$0.48
|
1,855
in stock
|
Buy Now |
|
EBV Elektronik
-
|
60,000
in stock
|
Buy Now |
|
Avnet Silica
-
|
7,500
in stock
|
Buy Now |
|
Avnet America
from US$0.42
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.93
|
0
in stock
|
Buy Now |
| Buy Now |
| 300 µA supply current |
| 300 kbps minimum guaranteed data rate |
| 6 V/µs minimum guaranteed slew rate |
| Meets EIA/TIA-232 specifications down to 3 V |
| Available in SO16, SO16L, and TSSOP16 packages |
Product Specifications |
|---|
| DS2103 3 to 5.5 V, low-power, up to 400 kbps RS-232 drivers and receivers |
| Transceiver, -40 To 85Deg C | Newark Electronics |
| IC: interface | TME |
| ST3232B Series 5.5 V 400 kbps Low Power RS-232 Driver and Receiver - TSSOP-16 | Future Electronics |
| RS-232 Drivers/Receivers 2TR 2T 2R | RS |
| RS-232 Transceiver, 2-Driver / 2-Receiver, 400kbps, 4x 0.1uF, 3/5.5V, -40÷85°C | Micros |
| RS-232 DRIVERS/RECEIVERS 2TR 2T 2R | RS Americas |
Where can I find additional details, specifications and documents for a ST3232BTR?
Additional datasheets, footprints and schematics for ST3232BTR are listed on our Part Details page. You can also find images and similar parts to ST3232BTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST3232BTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST3232BTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST3232BTR fall under?
The ST3232BTR is listed under Interfaces and Transceivers > RS-232.
Can I view similar or alternative parts?
You can view similar parts to ST3232BTR when available in the RS-232 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST3232BTR you can contact the distributor directly for product support, shipping queries etc.
Is the ST3232BTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST3232BTR have stock available?
Authorised distributors including Newark Electronics, Ozdisan, TME, Future Electronics and Chip One Stop have stock available or on a lead time for ST3232BTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST3232BTR often in real-time on the comparison pages.
What if I can't find stock of ST3232BTR?
You can fill out our help required form which you can use to request a quote for ST3232BTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.