Status: | Active |
---|---|
Series: | ST3232B |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
3,018
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
42,500
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
42,500
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
35,000
in stock
|
Buy Now | |
Distrelec
from US$0.83
|
30,501
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
8,937
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
6,772
in stock
|
Buy Now | |
element14
from US$0.84
|
740
in stock
|
Buy Now | |
Farnell
from US$0.96
|
740
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now |
300 µA supply current |
300 kbps minimum guaranteed data rate |
6 V/µs minimum guaranteed slew rate |
Meets EIA/TIA-232 specifications down to 3 V |
Available in SO16, SO16L, and TSSOP16 packages |
Product Specifications |
---|
DS2103 3 to 5.5 V, low-power, up to 400 kbps RS-232 drivers and receivers |
Conditioning & Interfaces Rohs Compliant: Yes |Stmicroelectronics ST3232BDR | Newark Electronics |
RS232 Driver and Receiver, 2 TX, 2 RX, 3 V to 5.5 V, 16 Pins, SOIC | Avnet America |
ST3232B Series 5.5 V 400 kbps Low Power RS-232 Drivers and Receiver - SOIC-16 | Future Electronics |
ST Transceiver, RS232, 5.5V, 2mA, SO-16 | Distrelec |
IC: interface | Transfer Multisort Elektronik |
400Kbps RS-232 Driver/Receiver ST3232BDR | RS |
TRANSMITTER, RS232, 5.5V, 300KBPS, 16SO | element14 |
Where can I find additional details, specifications and documents for a ST3232BDR?
Additional datasheets, footprints and schematics for ST3232BDR are listed on our Part Details page. You can also find images and similar parts to ST3232BDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST3232BDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST3232BDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST3232BDR fall under?
The ST3232BDR is listed under Interfaces and Transceivers > RS-232.
Can I view similar or alternative parts?
You can view similar parts to ST3232BDR when available in the RS-232 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST3232BDR you can contact the distributor directly for product support, shipping queries etc.
Is the ST3232BDR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST3232BDR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Distrelec and Chip One Stop have stock available or on a lead time for ST3232BDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST3232BDR often in real-time on the comparison pages.
What if I can't find stock of ST3232BDR?
You can fill out our help required form which you can use to request a quote for ST3232BDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.