Status: | Unknown |
---|---|
Series: | ST3215SB Series |
RoHS: | Unknown |
No distributors results available
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | SMD 3.2mm x 1.5mm |
Frequency Stability + / - | 20ppm |
Load Capacitance | 12.5pF |
Frequency Tolerance + / - | 20ppm |
Product Range | ST3215SB Series |
Frequency | 32.768kHz |
Where can I find additional details, specifications and documents for a ST3215SB32768H5FPWAA?
Additional datasheets, footprints and schematics for ST3215SB32768H5FPWAA are listed on our Part Details page. You can also find images and similar parts to ST3215SB32768H5FPWAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST3215SB32768H5FPWAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST3215SB32768H5FPWAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST3215SB32768H5FPWAA fall under?
The ST3215SB32768H5FPWAA is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to ST3215SB32768H5FPWAA when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST3215SB32768H5FPWAA you can contact the distributor directly for product support, shipping queries etc.
Is the ST3215SB32768H5FPWAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST3215SB32768H5FPWAA have stock available?
There is no stock from authorised distributors for ST3215SB32768H5FPWAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST3215SB32768H5FPWAA often in real-time on the comparison pages.
What if I can't find stock of ST3215SB32768H5FPWAA?
You can fill out our help required form which you can use to request a quote for ST3215SB32768H5FPWAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.