Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Type | Bipolar Unipolar |
---|---|
Torque Max | 7.5N-cm |
Current Rating | 950mA |
No. of Phases | Two Phase |
Resistance | 3.4ohm |
Inductance | 1.2mH |
Inertia | 12g-cm² |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
DC Current Max | 0.95A |
External Length / Height | 44.5mm |
Height | 44.5mm |
Holding Torque | 0.106N-m |
Indexing Angle | 1.8° |
Output Current per Phase Max | 0.95A |
Weight | 0.2kg |
Stepper Motor, Bipolar, Unipolar, 7.5 N-Cm, 950 Ma, Two, 3.4 Ohm, 1.2 Mh Rohs Compliant: Yes |Nanotec ST2818M1006-B | Newark Electronics |
STEPPER MOTOR, 1.8DEG, 2 PHASE | element14 |
Where can I find additional details, specifications and documents for a ST2818M1006-B?
Additional datasheets, footprints and schematics for ST2818M1006-B are listed on our Part Details page. You can also find images and similar parts to ST2818M1006-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST2818M1006-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST2818M1006-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST2818M1006-B fall under?
The ST2818M1006-B is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to ST2818M1006-B when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST2818M1006-B you can contact the distributor directly for product support, shipping queries etc.
Is the ST2818M1006-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST2818M1006-B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ST2818M1006-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST2818M1006-B often in real-time on the comparison pages.
What if I can't find stock of ST2818M1006-B?
You can fill out our help required form which you can use to request a quote for ST2818M1006-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.