Status: | Active |
---|---|
Series: | ST26C32AB |
RoHS: | Compliant |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.87
|
6,072
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
52,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
6,072
in stock
|
Buy Now | |
element14
from US$0.89
|
6,072
in stock
|
Buy Now | |
Avnet America
from US$0.95
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
3-state outputs for connection to system buses |
Meets the requirements of EIA standard RS-422, RS-423 |
CMOS design for low power |
Typical propagation delay: 19ns |
±0.2V sensitivity over input common mode voltage range |
Input will not load line when VCC = 0V |
Available in surface mount |
Typical input hysteresis: 60mV |
Product Specifications |
---|
DS2329 CMOS quad 3-state differential line receiver |
Application Notes |
---|
AN1348 ST485: an RS-485 based interface with lower data bit errors |
ST26C32A Series 5 V CMOS Quad 3 State Differential Line Driver - TSSOP-16 | Future Electronics |
Transceiver, Rs232, 20Mbps, Tssop-16 | Newark Electronics |
RS422/RS423 RECEIVER, QUAD, TSSOP-16 | element14 |
Quad Receiver RS-422/RS-423 16-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a ST26C32ABTR?
Additional datasheets, footprints and schematics for ST26C32ABTR are listed on our Part Details page. You can also find images and similar parts to ST26C32ABTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST26C32ABTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST26C32ABTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST26C32ABTR fall under?
The ST26C32ABTR is listed under Interfaces and Transceivers > RS-422 RS-423 RS-485.
Can I view similar or alternative parts?
You can view similar parts to ST26C32ABTR when available in the RS-422 RS-423 RS-485 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST26C32ABTR you can contact the distributor directly for product support, shipping queries etc.
Is the ST26C32ABTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST26C32ABTR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ST26C32ABTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST26C32ABTR often in real-time on the comparison pages.
What if I can't find stock of ST26C32ABTR?
You can fill out our help required form which you can use to request a quote for ST26C32ABTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.