| Status: | Active |
|---|---|
| Series: | ST26C31B |
| RoHS: | Compliant |
Prices starting from US$0.26
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.63
|
12,500
in stock
|
Buy Now |
|
Avnet America
from US$0.35
|
12,500
in stock
|
Buy Now |
|
Chip One Stop
from US$0.69
|
7,410
in stock
|
Buy Now |
|
Future Electronics
from US$0.32
|
5,000
in stock
|
Buy Now |
|
RS
from US$0.62
|
805
in stock
|
Buy Now |
|
Avnet Silica
-
|
12,500
in stock
|
Buy Now |
|
RS Americas
from US$0.84
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.26
|
0
in stock
|
Buy Now |
|
EBV Elektronik
-
|
0
in stock
|
Buy Now |
| Buy Now |
| 3-state outputs for connection to system buses |
| Operation from single 5V supply |
| Available in surface mount |
| TTL input compatible |
| Typical output skew: 0.5ns |
| Typical propagation delay: 6ns |
| Meets the requirements of EIA standard RS-422 |
| Low quiescent current |
| Output will not load line when VCC = 0V |
Product Specifications |
|---|
| DS1872 CMOS quad 3-state differential line driver |
Application Notes |
|---|
| AN1348 ST485: an RS-485 based interface with lower data bit errors |
| Conditioning & Interfaces Rohs Compliant: Yes |Stmicroelectronics ST26C31BDR | Newark Electronics |
| ST26C31B Series 5 V CMOS Quad 3 State Differential Line Driver - SOIC-16 | Future Electronics |
| CMOS Quad 3-State Line Driver ST26C31 | RS |
| ST26C31BDR QUAD RS-422 LINE TRANSMITTER DIFFERENTIAL 5 V, 16-PIN SOIC | RS Americas |
Where can I find additional details, specifications and documents for a ST26C31BDR?
Additional datasheets, footprints and schematics for ST26C31BDR are listed on our Part Details page. You can also find images and similar parts to ST26C31BDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST26C31BDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST26C31BDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST26C31BDR fall under?
The ST26C31BDR is listed under Interfaces and Transceivers > RS-422 RS-423 RS-485.
Can I view similar or alternative parts?
You can view similar parts to ST26C31BDR when available in the RS-422 RS-423 RS-485 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST26C31BDR you can contact the distributor directly for product support, shipping queries etc.
Is the ST26C31BDR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST26C31BDR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Chip One Stop, Future Electronics and RS have stock available or on a lead time for ST26C31BDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST26C31BDR often in real-time on the comparison pages.
What if I can't find stock of ST26C31BDR?
You can fill out our help required form which you can use to request a quote for ST26C31BDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.