Test Frequency Range | 10MHz to 26.5GHz |
---|---|
Power Measuring Range | -50dBm to +20dBm |
Measurement Speed | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Analyzer Functions | Power |
Bandwidth | 26.5GHz |
Connector Type | K Type Male |
External Depth | 43mm |
External Height | 34mm |
External Width | 125mm |
Manufacturers Warranty | 3 |
No. of Channels | 1Channels, 1 Channel |
Standing Wave Ratio | 1.35 |
Weight | 83g |
POWER METER, USB, 26.5GHZ | Farnell |
Analyzer, Power, 26.5Ghz, 1Ch | Newark Electronics |
Where can I find additional details, specifications and documents for a ST265?
Additional datasheets, footprints and schematics for ST265 are listed on our Part Details page. You can also find images and similar parts to ST265 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST265 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST265 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST265 fall under?
The ST265 is listed under Test Equipment > Test Equipment Accessories > RF Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to ST265 when available in the RF Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST265 you can contact the distributor directly for product support, shipping queries etc.
Is the ST265 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST265 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for ST265.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST265 often in real-time on the comparison pages.
What if I can't find stock of ST265?
You can fill out our help required form which you can use to request a quote for ST265 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.