Status: | Unknown |
---|---|
Series: | ST25RU3993 Series |
RoHS: | Unknown |
Frequency Min | 840MHz |
---|---|
Frequency Max | 960MHz |
RFID IC Type | Read Write |
Programmable Memory | - |
Output Power | - |
RF IC Case Style | QFN |
No. of Pins | 48Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Current Consumption | 100mA |
Product Range | ST25RU3993 Series |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
ST ST25RU3993-BQFT | RS |
ST25RU3993: 3.6 V 960MHz UHF RFID Single Chip Reader EPC Class1 Gen2 Compatible | Future Electronics |
RFID Reader IC 3 to 3.6V 48-Pin QFN T/R | Avnet America |
RFID READER, 960MHZ TO 840MHZ, QFN-48 | Farnell |
St25 Readers |Stmicroelectronics ST25RU3993-BQFT | Newark Electronics |
Where can I find additional details, specifications and documents for a ST25RU3993-BQFT?
Additional datasheets, footprints and schematics for ST25RU3993-BQFT are listed on our Part Details page. You can also find images and similar parts to ST25RU3993-BQFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST25RU3993-BQFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST25RU3993-BQFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST25RU3993-BQFT fall under?
The ST25RU3993-BQFT is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to ST25RU3993-BQFT when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST25RU3993-BQFT you can contact the distributor directly for product support, shipping queries etc.
Is the ST25RU3993-BQFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST25RU3993-BQFT have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ST25RU3993-BQFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST25RU3993-BQFT often in real-time on the comparison pages.
What if I can't find stock of ST25RU3993-BQFT?
You can fill out our help required form which you can use to request a quote for ST25RU3993-BQFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.