Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.24
|
2,598
in stock
|
Buy Now | |
Future Electronics
from US$1.86
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.81
|
8,781
in stock
|
Buy Now | |
element14
from US$2.17
|
8,402
in stock
|
Buy Now | |
Farnell
from US$2.06
|
8,402
in stock
|
Buy Now | |
Avnet America
from US$1.93
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Frequency Min | 13.553MHz |
---|---|
Frequency Max | 13.567MHz |
RFID IC Type | Read Write |
Programmable Memory | - |
Output Power | 230mW |
RF IC Case Style | VFQFPN |
No. of Pins | 32Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Current Consumption | 70mA |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
ST25R Series 2.7 to 5.5 V 13.56 MHz Surface Mount RFID Reader - VFQFPN-32 | Future Electronics |
Rfid, Read/Write, 13.567 Mhz, Vfqfpn | Newark Electronics |
RFID, READ/WRITE, 13.567MHZ, VFQFPN-32 | element14 |
NFC/RFID Tag and Reader 13.56MHz 2.7V to 5.5V 600uA 32-Pin VFQFPN T/R | Avnet America |
ST ST25R95-VMD5T | RS |
Where can I find additional details, specifications and documents for a ST25R95-VMD5T?
Additional datasheets, footprints and schematics for ST25R95-VMD5T are listed on our Part Details page. You can also find images and similar parts to ST25R95-VMD5T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST25R95-VMD5T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST25R95-VMD5T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST25R95-VMD5T fall under?
The ST25R95-VMD5T is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ST25R95-VMD5T when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST25R95-VMD5T you can contact the distributor directly for product support, shipping queries etc.
Is the ST25R95-VMD5T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST25R95-VMD5T have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ST25R95-VMD5T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST25R95-VMD5T often in real-time on the comparison pages.
What if I can't find stock of ST25R95-VMD5T?
You can fill out our help required form which you can use to request a quote for ST25R95-VMD5T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.