Status: | Unknown |
---|---|
Series: | ST25DV Series |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.18
|
1,640
in stock
|
Buy Now | |
element14
from US$1.04
|
2,761
in stock
|
Buy Now | |
Farnell
from US$0.99
|
2,761
in stock
|
Buy Now | |
Avnet Silica
-
|
117,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
17,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.37
|
-
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now |
Frequency Min | 13.553MHz |
---|---|
Frequency Max | 13.567MHz |
RFID IC Type | Read Write |
Programmable Memory | 64Kbit |
Output Power | - |
RF IC Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
Current Consumption | - |
Product Range | ST25DV Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
RFID, 13.56MHZ, 64K BIT, SOIC-8 | element14 |
ST25DV64K-IER6S3, RFID Tag interface | RS |
RFID Reader 13.567MHZ 8-Pin SOIC | Avnet Silica |
Rfid, Read/Write, 13.567Mhz, Soic-8 | Newark Electronics |
ST25DVxxx Series 5.5 V 13.56 MHz Surface Mount Dynamic NFC/RFID Tag IC - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a ST25DV64K-IER6S3?
Additional datasheets, footprints and schematics for ST25DV64K-IER6S3 are listed on our Part Details page. You can also find images and similar parts to ST25DV64K-IER6S3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST25DV64K-IER6S3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST25DV64K-IER6S3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST25DV64K-IER6S3 fall under?
The ST25DV64K-IER6S3 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to ST25DV64K-IER6S3 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST25DV64K-IER6S3 you can contact the distributor directly for product support, shipping queries etc.
Is the ST25DV64K-IER6S3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST25DV64K-IER6S3 have stock available?
Authorised distributors including element14, Farnell, RS, Avnet Silica and EBV Elektronik have stock available or on a lead time for ST25DV64K-IER6S3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST25DV64K-IER6S3 often in real-time on the comparison pages.
What if I can't find stock of ST25DV64K-IER6S3?
You can fill out our help required form which you can use to request a quote for ST25DV64K-IER6S3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.