Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 13.553MHz |
---|---|
Frequency Max | 13.567MHz |
RFID IC Type | Read Write |
Programmable Memory | 4Kbit |
Output Power | - |
RF IC Case Style | WLCSP |
No. of Pins | 10Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
Current Consumption | - |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Nfc/Rfid Tag Ic, 4Kbit, R/W, Wlcsp-10 | Newark Electronics |
ST25DV04K Series 13.56 MHz 4 kbit EEPROM Memory NFC/RFID Tag IC - WLCSP-10 | Future Electronics |
RFID Read/Write 13.567MHz 10-Pin WLCSP T/R | Avnet America |
NFC/RFID TAG IC, 4KBIT, R/W, WLCSP-10 | Farnell |
Where can I find additional details, specifications and documents for a ST25DV04K-JFR6L3?
Additional datasheets, footprints and schematics for ST25DV04K-JFR6L3 are listed on our Part Details page. You can also find images and similar parts to ST25DV04K-JFR6L3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST25DV04K-JFR6L3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST25DV04K-JFR6L3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST25DV04K-JFR6L3 fall under?
The ST25DV04K-JFR6L3 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ST25DV04K-JFR6L3 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST25DV04K-JFR6L3 you can contact the distributor directly for product support, shipping queries etc.
Is the ST25DV04K-JFR6L3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST25DV04K-JFR6L3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ST25DV04K-JFR6L3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST25DV04K-JFR6L3 often in real-time on the comparison pages.
What if I can't find stock of ST25DV04K-JFR6L3?
You can fill out our help required form which you can use to request a quote for ST25DV04K-JFR6L3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.