Status: | Active |
---|---|
Series: | ST25DV02K-W2 |
RoHS: | Compliant |
Pulse width modulation outputs Two independent outputs: 1x PWM output on ST25DV02K-W1, 2x PWM outputs on ST25DV02K-W2 From 488 Hz to 31250 Hz 62.5 ns pulse width resolution: from 15-bit resolution at 488 Hz to 9-bit resolution at 31.25 kHz Accuracy: ±10% over temperature range No need for external oscillator Supply voltage from 1.8 V to 5.5 V, independent from contactless interface Independent push-pull outputs Up to 4 mA drive capability per outputAdjustable output drive for low power and low noise application Live update of PWM parameters controlled by contactless interface |
Two independent outputs: 1x PWM output on ST25DV02K-W1, 2x PWM outputs on ST25DV02K-W2 |
From 488 Hz to 31250 Hz |
62.5 ns pulse width resolution: from 15-bit resolution at 488 Hz to 9-bit resolution at 31.25 kHz |
Accuracy: ±10% over temperature range |
No need for external oscillator |
Supply voltage from 1.8 V to 5.5 V, independent from contactless interface |
Independent push-pull outputs Up to 4 mA drive capability per outputAdjustable output drive for low power and low noise application |
Up to 4 mA drive capability per output |
Adjustable output drive for low power and low noise application |
Live update of PWM parameters controlled by contactless interface |
Contactless interface Based on ISO/IEC 15693 and NFC Forum Type 5 Tag Supports all ISO/IEC 15693 modulations, coding, sub-carrier modes and data rates Single and multiple blocks read Internal tuning capacitance: 28.5 pF |
Based on ISO/IEC 15693 and NFC Forum Type 5 Tag |
Supports all ISO/IEC 15693 modulations, coding, sub-carrier modes and data rates |
Single and multiple blocks read |
Internal tuning capacitance: 28.5 pF |
Memory 2-kbit of EEPROM Accessible in blocks of 4x bytes 5 ms typical write time (one block) Data retention: 40 years Write cycles endurance: 100k write cycles at 85 ºC |
2-kbit of EEPROM |
Accessible in blocks of 4x bytes |
5 ms typical write time (one block) |
Data retention: 40 years |
Write cycles endurance: 100k write cycles at 85 ºC |
Data protection Up to four independent areas, including the PWM control area, with flexible protection mechanism based on 32/64-bits passwords System configuration: write protection by 32-bit password TruST25â„¢ Digital signature mechanism for authentication |
Up to four independent areas, including the PWM control area, with flexible protection mechanism based on 32/64-bits passwords |
System configuration: write protection by 32-bit password |
TruST25â„¢ Digital signature mechanism for authentication |
Temperature range From -40°C to +85°C (Contactless interface) From -40 °C to +105 °C (PWM interface) |
From -40°C to +85°C (Contactless interface) |
From -40 °C to +105 °C (PWM interface) |
Package SO8N and TSSOP8 ECOPACK2 (RoHS compliant) |
SO8N and TSSOP8 |
ECOPACK2 (RoHS compliant) |
Product Specifications |
---|
DB3276 Dynamic NFC/RFID tag IC with 2-Kbit EEPROM with up to 2x pulse width modulation outputs |
DS12114 Dynamic NFC/RFID tag IC with up to two PWM outputs and 2-Kbit EEPROM |
Technical Notes & Articles |
---|
TA0358 Developing supply chain confidence with TruST25 digital signature in RFID/NFC tags |
Presentations |
---|
ST25DV-PWM product presentation |
Flyers |
---|
ST25DV-PWM series Flyer |
St25 Dynamic Tags Hf |Stmicroelectronics ST25DV02K-W2R8S3 | Newark Electronics |
ST25DV02K Series 13.56 MHz 2 kbit EEPROM Memory NFC/RFID Tag IC - SOIC-8 | Future Electronics |
Dynamic NFC RFID 2Kbits 13.56MHz 1.8V to 5.5V 8-Pin SOIC Surface Mount | Avnet America |
RFID, READ/WRITE, 13.567MHZ, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a ST25DV02K-W2R8S3?
Additional datasheets, footprints and schematics for ST25DV02K-W2R8S3 are listed on our Part Details page. You can also find images and similar parts to ST25DV02K-W2R8S3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST25DV02K-W2R8S3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST25DV02K-W2R8S3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST25DV02K-W2R8S3 fall under?
The ST25DV02K-W2R8S3 is listed under NFC > ST25 NFC / RFID Tags & Readers > ST25 Dynamic NFC Tags > ST25DV-PWM series Dynamic NFC Tags.
Can I view similar or alternative parts?
You can view similar parts to ST25DV02K-W2R8S3 when available in the ST25DV-PWM series Dynamic NFC Tags range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST25DV02K-W2R8S3 you can contact the distributor directly for product support, shipping queries etc.
Is the ST25DV02K-W2R8S3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST25DV02K-W2R8S3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ST25DV02K-W2R8S3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST25DV02K-W2R8S3 often in real-time on the comparison pages.
What if I can't find stock of ST25DV02K-W2R8S3?
You can fill out our help required form which you can use to request a quote for ST25DV02K-W2R8S3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.