| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$1.00
| Distributor | Stock | ||
|---|---|---|---|
|
element14
from US$6.50
|
990
in stock
|
Buy Now |
|
Farnell
from US$5.79
|
990
in stock
|
Buy Now |
|
Newark Electronics
from US$6.01
|
761
in stock
|
Buy Now |
|
Heilind Americas
from US$5.29
|
750
in stock
|
Buy Now |
|
TME
from US$4.63
|
108
in stock
|
Buy Now |
|
RS Americas
from US$6.14
|
2
in stock
|
Buy Now |
|
Relay Specialties
from US$1.00
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$3.49
|
0
in stock
|
Buy Now |
| Buy Now |
| Switch Operation | Off-On |
|---|---|
| Contact Configuration | SPST |
| Illumination | Non Illuminated |
| Product Range | - |
| Contact Current Max | 20A |
| Switch Mounting | Panel Mount |
| Contact Voltage AC Nom | 125V |
| TOGGLE SWITCH, DPDT, 20A, 125VAC, PANEL | element14 |
| Toggle Switch, Spst, 20A, 125Vac, Panel | Newark Electronics |
| 34-ST242D00 | Heilind Americas |
| Switch: toggle | TME |
| TOGGLE SWITCH, ST2 SERIES, DPST, ON-OFF, ROUND ACTUATOR, 20A, 125VAC, .250" QC | RS Americas |
| Toggle Switch, Panel MountDPST, On-Off, 20A (AC)Standard Round, 17.50mm | Relay Specialties |
Where can I find additional details, specifications and documents for a ST242D00?
Additional datasheets, footprints and schematics for ST242D00 are listed on our Part Details page. You can also find images and similar parts to ST242D00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST242D00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST242D00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST242D00 fall under?
The ST242D00 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ST242D00 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST242D00 you can contact the distributor directly for product support, shipping queries etc.
Is the ST242D00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST242D00 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Heilind Americas and TME have stock available or on a lead time for ST242D00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST242D00 often in real-time on the comparison pages.
What if I can't find stock of ST242D00?
You can fill out our help required form which you can use to request a quote for ST242D00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.