Status: | Active |
---|---|
Series: | ST2378E |
RoHS: | Compliant |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.44
|
10,860
in stock
|
Buy Now | |
element14
from US$1.64
|
4,956
in stock
|
Buy Now | |
Farnell
from US$1.62
|
4,956
in stock
|
Buy Now | |
Future Electronics
from US$1.30
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.95
|
2,471
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
1,655
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High speed tPD= 15 ns (max.) at TA= 85 °C VL= 1.8 V VCC= 5.5 V |
tPD= 15 ns (max.) at TA= 85 °C |
VL= 1.8 V |
VCC= 5.5 V |
Guaranteed data rate 13 Mbps (1.8 V ≤ VL ≤ VCC≤ 5.5 V) |
13 Mbps (1.8 V ≤ VL ≤ VCC≤ 5.5 V) |
Low power dissipation ITS-VL= ITS-VCC= 1 μA (max.) at TA = 85 °C IQVL= 100 μA (max.) at TA = 85 °C IQCC= 10 μA (max.) at TA = 85 °C |
ITS-VL= ITS-VCC= 1 μA (max.) at TA = 85 °C |
IQVL= 100 μA (max.) at TA = 85 °C |
IQCC= 10 μA (max.) at TA = 85 °C |
Output impedance |IOHA| = 20 μA (min.) at VL = 1.8 V; VCC = 5.5 V IOLA= 1.0 μA (min.) at VL = 1.8 V; VCC= 5.5 V |
|IOHA| = 20 μA (min.) at VL = 1.8 V; VCC = 5.5 V |
IOLA= 1.0 μA (min.) at VL = 1.8 V; VCC= 5.5 V |
Bidirectional level translation |
Totem pole and open drain driving for I2C communications |
5 V tolerant on enable pin |
Wide operating voltage range VL(opr.) = 1.71 V to VCC VCC(opr.) = 1.71 V to 5.5 V |
VL(opr.) = 1.71 V to VCC |
VCC(opr.) = 1.71 V to 5.5 V |
ESD performance |
HBM > 15 kV ESD protection on I/O VCClines |
Lead-free Flip-Chip and TSSOP package |
Product Specifications |
---|
DS3295 8-bit dual supply 1.71 V to 5.5 V level translator with I/O VCC ± 15 kV ESD protection |
Brochures |
---|
ST’s solutions for mobile devices |
8-Bit Level Translator Dual Supply TSSOP | RS |
LEVEL TRANSLATOR, 8BIT, TSSOP-20 | element14 |
ST2378 Series 5.5 V Eight Channel Voltage Surface Mount Translator - TSSOP-20 | Future Electronics |
IC: digital | Transfer Multisort Elektronik |
Level Translator, 8Bit, Tssop-20 | Newark Electronics |
Voltage Level Translator 20-Pin TSSOP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a ST2378ETTR?
Additional datasheets, footprints and schematics for ST2378ETTR are listed on our Part Details page. You can also find images and similar parts to ST2378ETTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST2378ETTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST2378ETTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST2378ETTR fall under?
The ST2378ETTR is listed under Interfaces and Transceivers > I/O Expanders and Level Translators > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to ST2378ETTR when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST2378ETTR you can contact the distributor directly for product support, shipping queries etc.
Is the ST2378ETTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST2378ETTR have stock available?
Authorised distributors including RS, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for ST2378ETTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST2378ETTR often in real-time on the comparison pages.
What if I can't find stock of ST2378ETTR?
You can fill out our help required form which you can use to request a quote for ST2378ETTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.