Status: | Active |
---|---|
Series: | ST232C |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
2,600
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
35,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
5,271
in stock
|
Buy Now | |
element14
from US$0.53
|
5,271
in stock
|
Buy Now | |
Farnell
from US$0.50
|
5,271
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
4,724
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
4,184
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
2,225
in stock
|
Buy Now | |
Avnet Silica
-
|
47,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Operating temperature range:-40° to 85°C 0° to 70°C |
Data rate (typ): 220Kbps |
Supply voltage range: 4.5 to 5.5V |
Transmitter output voltage swing (typ): ±7.8V |
Supply current no load (typ): 5mA |
Receiver input voltage range: ±30V |
Compatible with MAX232 and MAX202 |
Controlled output slew rate |
ST232CD Series 5 V Powered Multi Channel RS-232 Driver and Receiver - SOIC-16 | Future Electronics |
Driver/Receiver, Rs232, 5V, 16Soic | Newark Electronics |
DRIVER/RECEIVER, RS232, 5V, 16SOIC | element14 |
Dual Transmitter/Receiver RS-232 16-Pin SOP T/R | Avnet America |
ST Transceiver RS232 5.5V 5mA SOIC | Distrelec |
IC: interface | Transfer Multisort Elektronik |
RS-232 Drivers/Receivers 2TR 2T 2R 5V | RS |
RS232/V.24 Interface SO16 150mil | Schukat Electronic |
Where can I find additional details, specifications and documents for a ST232CDR?
Additional datasheets, footprints and schematics for ST232CDR are listed on our Part Details page. You can also find images and similar parts to ST232CDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST232CDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST232CDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST232CDR fall under?
The ST232CDR is listed under Interfaces and Transceivers > RS-232.
Can I view similar or alternative parts?
You can view similar parts to ST232CDR when available in the RS-232 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST232CDR you can contact the distributor directly for product support, shipping queries etc.
Is the ST232CDR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST232CDR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ST232CDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST232CDR often in real-time on the comparison pages.
What if I can't find stock of ST232CDR?
You can fill out our help required form which you can use to request a quote for ST232CDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.