Status: | Active |
---|---|
Series: | ST232B |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
1,950
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
132,500
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
16,613
in stock
|
Buy Now | |
element14
from US$0.49
|
16,613
in stock
|
Buy Now | |
Farnell
from US$0.46
|
16,613
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
14,975
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
3,216
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Operating temperature range:-40° to 85°C 0° to 70°C |
Data rate (typ): 220Kbps |
Supply voltage range: 4.5 to 5.5V |
Transmitter output voltage swing (typ): ±7.8V |
Supply current no load (typ): 5mA |
Receiver input voltage range: ±30V |
Compatible with MAX232 and MAX202 |
Controlled output slew rate |
RS232 Driver and Receiver, 2 TX, 2 RX, 4.5 V to 5.5 V, 16 Pins, SOIC | Avnet America |
ST232BD Series 5 V Powered Multi Channel RS-232 Driver and Receiver -SOIC-16 | Future Electronics |
Ic, Transceiver, Rs-232, Smd | Newark Electronics |
IC, TRANSCEIVER, RS-232, SMD | element14 |
IC: interface | Transfer Multisort Elektronik |
Line Transmitter/Receiver, SOP16 | RS |
Where can I find additional details, specifications and documents for a ST232BDR?
Additional datasheets, footprints and schematics for ST232BDR are listed on our Part Details page. You can also find images and similar parts to ST232BDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST232BDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST232BDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST232BDR fall under?
The ST232BDR is listed under Interfaces and Transceivers > RS-232.
Can I view similar or alternative parts?
You can view similar parts to ST232BDR when available in the RS-232 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST232BDR you can contact the distributor directly for product support, shipping queries etc.
Is the ST232BDR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST232BDR have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for ST232BDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST232BDR often in real-time on the comparison pages.
What if I can't find stock of ST232BDR?
You can fill out our help required form which you can use to request a quote for ST232BDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.