ST205C476MAJ05 Part Information
Details for ST205C476MAJ05 by AVX Corporation
Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Stacked Capacitors
Featured Distributor
Pricing
Break | Price |
---|---|
25 | 39.8900 |
50 | 39.2900 |
Stock Information
Details
Part Downloads
Part Specifications
Capacitance | 47µF |
Voltage Rating | 50V |
Ceramic Capacitor Case | SMD |
Product Range | TurboCap Series |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
RoHS Compliant | No |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ST205C476MAJ05?
Additional datasheets, footprints and schematics for ST205C476MAJ05 are listed in our Part Details tab. You can also find the ST205C476MAJ05 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST205C476MAJ05 in the Pricing & Inventory tab next to part details. You can view ST205C476MAJ05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST205C476MAJ05 fall under?
The ST205C476MAJ05 is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Stacked Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ST205C476MAJ05 when available in the SMD Ceramic Multilayer MLCC Stacked Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST205C476MAJ05 you can contact the distributor directly for product support, shipping queries etc.
Is the ST205C476MAJ05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST205C476MAJ05 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ST205C476MAJ05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST205C476MAJ05 often in real-time on the comparison pages.
What if I can't find stock of ST205C476MAJ05?
You can fill out our help required form which you can use to request a quote for ST205C476MAJ05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.