ST205C107MAN10 Capacitors by KYOCERA AVX

CERAMIC CAPACITOR, 100UF, 50V, X7R, 20%, DIP

Status: Unknown
Series: TurboCap Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$42.22

Distributor Stock
Logo for Newark
Newark
from US$42.22
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 50V
Product Range TurboCap Series
Capacitance Tolerance ± 20%
Dielectric Characteristic X7R
RoHS Compliant No

Alternative Descriptions

Ceramic Capacitor, 100Uf, 50V, X7R, 20%, Dip | Newark Electronics
Cap Ceramic 100uF 50V X7R 20% 10 Stacked 6.35mm 125°C | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ST205C107MAN10?

Additional datasheets, footprints and schematics for ST205C107MAN10 are listed on our Part Details page. You can also find images and similar parts to ST205C107MAN10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ST205C107MAN10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST205C107MAN10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ST205C107MAN10 fall under?

The ST205C107MAN10 is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Stacked Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ST205C107MAN10 when available in the SMD Ceramic Multilayer MLCC Stacked Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ST205C107MAN10 you can contact the distributor directly for product support, shipping queries etc.

Is the ST205C107MAN10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ST205C107MAN10 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ST205C107MAN10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ST205C107MAN10 often in real-time on the comparison pages.

What if I can't find stock of ST205C107MAN10?

You can fill out our help required form which you can use to request a quote for ST205C107MAN10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay