Status: | Unknown |
---|---|
Series: | TurboCap Series |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | SMD |
Product Range | TurboCap Series |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
RoHS Compliant | No |
Ceramic Capacitor, 22Uf, 100V, X7R, 20%, Dip | Newark Electronics |
Capacitor Ceramic Multilayer | Avnet America |
Where can I find additional details, specifications and documents for a ST201C226MAJ05?
Additional datasheets, footprints and schematics for ST201C226MAJ05 are listed on our Part Details page. You can also find images and similar parts to ST201C226MAJ05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST201C226MAJ05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST201C226MAJ05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST201C226MAJ05 fall under?
The ST201C226MAJ05 is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Stacked Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ST201C226MAJ05 when available in the SMD Ceramic Multilayer MLCC Stacked Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST201C226MAJ05 you can contact the distributor directly for product support, shipping queries etc.
Is the ST201C226MAJ05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST201C226MAJ05 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ST201C226MAJ05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST201C226MAJ05 often in real-time on the comparison pages.
What if I can't find stock of ST201C226MAJ05?
You can fill out our help required form which you can use to request a quote for ST201C226MAJ05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.