Status: | Unknown |
---|---|
Series: | BarraCuda Series |
RoHS: | Unknown |
Drive Type | Internal |
---|---|
Drive Size | 2.5" |
Drive Interface | SATA III |
Hard Drive Capacity | 2TB |
Rotational Speed | 5400rpm |
Cache Buffer | 128MB |
Product Range | BarraCuda Series |
Carry your laptop almost anywhere when it's got this Seagate BarraCuda 2.5-inch 2TB laptop hard drive in it. The ultra-light design is also exceptionally slim so that it works with most bays, and it adds minimal weight to the device. Yet this doesn't compromise on performance, thanks to data transfer speeds of up to 210MB/sec. and a large 128MB buffer, which keep data flowing smoothly. Spindle speeds of up to 5400 rpm reduce noise, and ramp load technology keeps data safe. This Seagate BarraCuda 2.5-inch 2TB laptop hard drive uses as little as 1.8 watts when writing. | Ebuyer |
BARRACUDA 2.5" | RS |
Seagate HDD, BarraCuda, 2.5", 2TB, SATA III | Distrelec |
DRIVE, 2.5IN MOBILE, 7MM, BARRACUDA 2TB | Farnell |
HDD 2TB 2,5 SATA Shingled | Rutronik |
Hard Drive, Internal, 2Tb, Sata Iii | Newark Electronics |
Where can I find additional details, specifications and documents for a ST2000LM015?
Additional datasheets, footprints and schematics for ST2000LM015 are listed on our Part Details page. You can also find images and similar parts to ST2000LM015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST2000LM015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST2000LM015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST2000LM015 fall under?
The ST2000LM015 is listed under Office, Computer & Networking Products > Computer Products > Drives > Disk Drives.
Can I view similar or alternative parts?
You can view similar parts to ST2000LM015 when available in the Disk Drives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST2000LM015 you can contact the distributor directly for product support, shipping queries etc.
Is the ST2000LM015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST2000LM015 have stock available?
Authorised distributors including Ebuyer, RS, Distrelec, Farnell and Rutronik have stock available or on a lead time for ST2000LM015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST2000LM015 often in real-time on the comparison pages.
What if I can't find stock of ST2000LM015?
You can fill out our help required form which you can use to request a quote for ST2000LM015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.