Status: | Unknown |
---|---|
Series: | BarraCuda Series |
RoHS: | Unknown |
Drive Type | Internal |
---|---|
Drive Size | 3.5" |
Drive Interface | SATA |
Hard Drive Capacity | 2TB |
Cache Buffer | 256MB |
Product Range | BarraCuda Series |
DRIVE,BARRACUDA 3.5IN, 2TB 256MB 5400RPM | Farnell |
Hard Drive, Internal, 2Tb, Sata | Newark Electronics |
BarraCuda® 3.5" Desktop Hard Drive, 2TB | Avnet America |
Where can I find additional details, specifications and documents for a ST2000DM005?
Additional datasheets, footprints and schematics for ST2000DM005 are listed on our Part Details page. You can also find images and similar parts to ST2000DM005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST2000DM005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST2000DM005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST2000DM005 fall under?
The ST2000DM005 is listed under Office, Computer & Networking Products > Computer Products > Drives > Disk Drives.
Can I view similar or alternative parts?
You can view similar parts to ST2000DM005 when available in the Disk Drives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST2000DM005 you can contact the distributor directly for product support, shipping queries etc.
Is the ST2000DM005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST2000DM005 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for ST2000DM005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST2000DM005 often in real-time on the comparison pages.
What if I can't find stock of ST2000DM005?
You can fill out our help required form which you can use to request a quote for ST2000DM005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.