Status: | Unknown |
---|---|
Series: | Adj 1.3A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
No stock
|
Buy Now | |
Future Electronics
from US$0.34
|
33,000
in stock
|
Buy Now | |
element14
from US$0.51
|
2,554
in stock
|
Buy Now | |
Farnell
from US$0.52
|
2,554
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.22V |
Adjustable Output Voltage Max | 5.5V |
Output Current | 1.3A |
Dropout Voltage Vdo | 300mV |
LDO Regulator Case Style | DFN |
No. of Pins | 6Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | Adj 1.3A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
ST1L05 Series 1.3 A Adjustable Surface Mount Voltage Regulator - DFN-6L | Future Electronics |
LDO, ADJ, 1.22V-5.5V, 1.3A, DFN-6 | element14 |
LDO Voltage Regulator, Adjustable, 3 V to 5.5 V, Single Output, 300 mV Drop, 1.195 V to 1.245 V, 1.3 A, 6 Pins, DFN-EP | Avnet Silica |
STMicroelectronics, ST1L05BPUR | RS |
Ldo, Adj, 1.22V-5.5V, 1.3A, Dfn-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a ST1L05BPUR?
Additional datasheets, footprints and schematics for ST1L05BPUR are listed on our Part Details page. You can also find images and similar parts to ST1L05BPUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST1L05BPUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST1L05BPUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST1L05BPUR fall under?
The ST1L05BPUR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to ST1L05BPUR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST1L05BPUR you can contact the distributor directly for product support, shipping queries etc.
Is the ST1L05BPUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST1L05BPUR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for ST1L05BPUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST1L05BPUR often in real-time on the comparison pages.
What if I can't find stock of ST1L05BPUR?
You can fill out our help required form which you can use to request a quote for ST1L05BPUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.