Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
No stock
|
Buy Now | |
Future Electronics
from US$1.11
|
72,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
4,702
in stock
|
Buy Now | |
element14
from US$1.29
|
4,702
in stock
|
Buy Now | |
Farnell
from US$1.28
|
4,702
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$1.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 18V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 3A |
Output Voltage Min | - |
Output Voltage Max | - |
Switching Frequency | 850kHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
ST1CC40 Series 18 V 3 A 1 MHz Buck Surface Mount Switching Regulator - SOIC-8W | Future Electronics |
Dc/Dc Conv, Buck, 850Khz, Soic-8 | Newark Electronics |
DC/DC CONV, BUCK, 850KHZ, SOIC-8 | element14 |
LED DRVR Buck 1-CH 3A 8-Pin SO T/R | Avnet Silica |
Step down converter,LED driver 3A 850kHz | RS |
Where can I find additional details, specifications and documents for a ST1CC40DR?
Additional datasheets, footprints and schematics for ST1CC40DR are listed on our Part Details page. You can also find images and similar parts to ST1CC40DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST1CC40DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST1CC40DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST1CC40DR fall under?
The ST1CC40DR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ST1CC40DR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST1CC40DR you can contact the distributor directly for product support, shipping queries etc.
Is the ST1CC40DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST1CC40DR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for ST1CC40DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST1CC40DR often in real-time on the comparison pages.
What if I can't find stock of ST1CC40DR?
You can fill out our help required form which you can use to request a quote for ST1CC40DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.