Status: | Unknown |
---|---|
Series: | Sucotest 18A Series |
RoHS: | Unknown |
Prices starting from US$422.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$422.35
|
No stock
|
Buy Now |
Connector Type A | N Straight Plug |
---|---|
Connector Type B | N Type Straight Socket |
Coaxial Cable Type | SUCOTEST 18 |
Impedance | 50ohm |
Cable Length - Imperial | 4.9ft |
Cable Length - Metric | 1.5m |
Jacket Colour | Blue |
Product Range | Sucotest 18A Series |
SVHC | No SVHC (20-Jun-2016) |
Armoured Cable Assembly, Nm To Nf, 1.5m | RS |
Where can I find additional details, specifications and documents for a ST18A/NM/NF/1500 MM?
Additional datasheets, footprints and schematics for ST18A/NM/NF/1500 MM are listed on our Part Details page. You can also find images and similar parts to ST18A/NM/NF/1500 MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST18A/NM/NF/1500 MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST18A/NM/NF/1500 MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST18A/NM/NF/1500 MM fall under?
The ST18A/NM/NF/1500 MM is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to ST18A/NM/NF/1500 MM when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST18A/NM/NF/1500 MM you can contact the distributor directly for product support, shipping queries etc.
Is the ST18A/NM/NF/1500 MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST18A/NM/NF/1500 MM have stock available?
Authorised distributors including RS have stock available or on a lead time for ST18A/NM/NF/1500 MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST18A/NM/NF/1500 MM often in real-time on the comparison pages.
What if I can't find stock of ST18A/NM/NF/1500 MM?
You can fill out our help required form which you can use to request a quote for ST18A/NM/NF/1500 MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.